The CDB-38-70006 is a CMOS time delay relay with a delay on operate timing mode, rated for 120VAC operation and a timing range of 0.3 to 30 seconds with knob adjustment. It features a 10A SPDT or DPDT relay with silver-cadmium oxide contacts, operates from -40°C to +55°C, and uses an 8- or 11-pin octal plug termination. The unit has a yellow plastic enclosure, ±5% timing tolerance at the high end of the range, and supports 50 or 60 Hz AC input. It includes transient and reverse voltage protection, with a dielectric strength of 500V rms between contacts and other conductors.
CDB-38-70006=TIME DELAY REL
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 48M6879 |
| Product Name | Cdb-38-70006=Time Delay Rel Potter&brumfield Te Connectivity |
| Features | Time Delay |