On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 5 Sec Delay 10A @ 277VAC Socketable
Solid state devices reset within milliseconds. Adjustable over entire time range. Plastic enclosures. Series CH. Temperature: –10°C to +55°C. Tolerance: –0, +20% of max. specified @ high end; min. specified or less @ low end. Reset: 125 ms. Repeatability: ±2%. Series CD. Temperature: –40°C to +55°C. Tolerance: ±5%. Reset: 60 ms. Repeatability: ±1%. CHB/CDB38 time delays have internal DPDT 10 amp relay. Provide delay on operate. Use 8-pin octal sockets. Weight: CH38 — 6 Oz. (168 g); CD38 — 9 Oz. (255 g).
On-Delay Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 5 Sec Delay 10A @ 277VAC Socketable
| DigiKey | Allied Electronics, Inc. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | PB2225-ND | 70198778 | CDB-38-70002 |
| Product Name | Time Delay Relays | Relay;E-Mech;Timing;On Delay;DPDT;10A;Ctrl-V 120AC;277VAC/30VDC;Octal;0.1-5sec | Time Delay Relays |
| Time Ranges | 0.1 Sec ~ 5 Sec | 0.1 Sec ~ 5 Sec | |
| Mounting | Socket or Plug-in Style | Socket or Plug-in Style | Socket or Plug-in Style; Socketable |
| Timer Type | ON-Delay | ON-Delay | ON-Delay |
| Function Type | Single Function | ||
| Pole and Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT (2 Form C) |