The CDB-38-70001 is a CMOS IC time delay relay in the CD series, featuring a DPDT contact arrangement with a 10A rating at 277VAC or 30VDC. It operates in delay-on-operate mode with a timing range of 0.1 to 1 second, adjusted via a calibrated knob, and is rated for 120VAC input. The relay has silver-cadmium oxide contacts, an 8-pin octal plug termination, and a yellow plastic enclosure. It withstands operating temperatures from -40°C to +55°C, with a 1% repeatability and ±5% timing tolerance. The dielectric strength is 500V rms between contacts and other conductors. Mechanical life is rated at 10 million operations, with a minimum 100,000 operations under rated load. Dimensions are approximately 2.906 in × 1.718 in × 1.650 in (73.8 mm × 43.6 mm × 41.9 mm), and it weighs about 227 g.
TIME DELAY RELAY, DPDT, 1S, 277VAC; Contact Voltage VDC:30VDC; Time Min:0.1s; Time Max:1s; Product Range:CD Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC; Depth:45.2mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 67F1156 |
| Product Name | Time Delay Relay, Dpdt, 1S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity |
| Mounting | Socket or Plug-in Style; Socket |