TE Connectivity Hook Up Wire CD99133001

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Yellow Wire Color (Stripe) : Green Dimensions Wire Size (MMSQ) : 1 Electrical Characteristics Operating Voltage (V) : 1000, 600 Usage Conditions Cable Type : CL105 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Yellow Wire Color (Stripe) : Green Dimensions Wire Size (MMSQ) : 1 Electrical Characteristics Operating Voltage (V) : 1000, 600 Usage Conditions Cable Type : CL105 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CD99133001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CD99133001
Hook Up Wire CD99133001
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Yellow Wire Color (Stripe) : Green Dimensions Wire Size (MMSQ) : 1 Electrical Characteristics Operating Voltage (V) : 1000, 600 Usage Conditions Cable Type : CL105 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Halogen-Free Polymer
  • Wire Color (Base) : Yellow
  • Wire Color (Stripe) : Green

Dimensions


  • Wire Size (MMSQ) : 1

Electrical Characteristics


  • Operating Voltage (V) : 1000, 600

Usage Conditions


  • Cable Type : CL105
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CD99133001
Product Name Hook Up Wire
Rated Voltage 600 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 031971-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 103575-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1418493001 - TE Connectivity
Specs
Rated Voltage 450 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Primary Wire - 161835-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details