TE Connectivity Hook Up Wire CD87753001

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Blue Dimensions Wire Size (MMSQ) : 1 Electrical Characteristics Operating Voltage (V) : 600, 1000 Usage Conditions Cable Type : CL105 Operating Temperature Range (DEGC) : -40 - 120
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Blue Dimensions Wire Size (MMSQ) : 1 Electrical Characteristics Operating Voltage (V) : 600, 1000 Usage Conditions Cable Type : CL105 Operating Temperature Range (DEGC) : -40 - 120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CD87753001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CD87753001
Hook Up Wire CD87753001
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Blue Dimensions Wire Size (MMSQ) : 1 Electrical Characteristics Operating Voltage (V) : 600, 1000 Usage Conditions Cable Type : CL105 Operating Temperature Range (DEGC) : -40 - 120

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Halogen-Free Polymer
  • Wire Color (Base) : Blue

Dimensions


  • Wire Size (MMSQ) : 1

Electrical Characteristics


  • Operating Voltage (V) : 600, 1000

Usage Conditions


  • Cable Type : CL105
  • Operating Temperature Range (DEGC) : -40 - 120
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CD87753001
Product Name Hook Up Wire
Rated Voltage 600 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1809663001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Hook Up Wire - 2441289 - RS Components, Ltd.
Specs
Nominal Diameter 0.0819 inch (2.08 mm)
International 1.5 mm² (0.0023 in²)
Stranding Type 0.23 mm
View Details
Hook Up Wire - 1900403001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Plated High Strength Copper Alloy
View Details
Hook Up Wire - 179321-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers