TE Connectivity Twisted Pair Cable CD86963001

Description
Body Features Twisted Pair Cable Conductor Material : Tin-Plated Copper Twisted Pair Cable Insulation Material : Flame-Retardant, Modified Polyester Dimensions Wire Size (MMSQ) : 3 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 750/1300 Product Type Features Twisted Pair Cable Type : Spec 100G Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote
Description
Body Features Twisted Pair Cable Conductor Material : Tin-Plated Copper Twisted Pair Cable Insulation Material : Flame-Retardant, Modified Polyester Dimensions Wire Size (MMSQ) : 3 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 750/1300 Product Type Features Twisted Pair Cable Type : Spec 100G Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - CD86963001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
CD86963001
Twisted Pair Cable CD86963001
Body Features Twisted Pair Cable Conductor Material : Tin-Plated Copper Twisted Pair Cable Insulation Material : Flame-Retardant, Modified Polyester Dimensions Wire Size (MMSQ) : 3 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 750/1300 Product Type Features Twisted Pair Cable Type : Spec 100G Usage Conditions Operating Temperature Range (DEGC) : -55 - 105

Body Features


  • Twisted Pair Cable Conductor Material : Tin-Plated Copper
  • Twisted Pair Cable Insulation Material : Flame-Retardant, Modified Polyester

Dimensions


  • Wire Size (MMSQ) : 3

Electrical Characteristics


  • Twisted Pair Cable Voltage Rating (VAC) : 750/1300

Product Type Features


  • Twisted Pair Cable Type : Spec 100G

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CD86963001
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Flame-Retardant, Modified Polyester
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 0255593001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Power Cable - 1226983001 - TE Connectivity
Specs
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair Cable - 163855-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Multiple Conductor Cables - 484-100G1121-0.25-6/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details