TE Connectivity Hook Up Wire CD84163001

Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Hook Up Wire Wire Color : Black Dimensions Wire Size (AWG) : 20 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : Spec 44 Usage Conditions Operating Temperature Range (DEGC) : -65 - 135
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Hook Up Wire Wire Color : Black Dimensions Wire Size (AWG) : 20 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : Spec 44 Usage Conditions Operating Temperature Range (DEGC) : -65 - 135
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CD84163001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CD84163001
Hook Up Wire CD84163001
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Hook Up Wire Wire Color : Black Dimensions Wire Size (AWG) : 20 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : Spec 44 Usage Conditions Operating Temperature Range (DEGC) : -65 - 135

Body Features


  • Hook Up Wire Conductor Material : Tin-Coated Copper
  • Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF
  • Hook Up Wire Wire Color : Black

Dimensions


  • Wire Size (AWG) : 20

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Product Type Features


  • Hook Up Wire Cable Type : Spec 44

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 135
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CD84163001
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 064104-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 110367-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 0259453001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 081148-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.1220 inch (3.1 mm)
Wire Weight 0.0543 lbs/ft (0.0807 g/mm)
View Details