Body Features Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF
Dimensions Wire Size (AWG) : 16
Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 1000
Product Type Features Twisted Pair Cable Type : Spec 44
Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Body Features
- Twisted Pair Cable Conductor Material : Tin-Coated Copper
- Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF
Dimensions
Electrical Characteristics
- Twisted Pair Cable Voltage Rating (VAC) : 1000
Product Type Features
- Twisted Pair Cable Type : Spec 44
Usage Conditions
- Operating Temperature Range (DEGC) : -65 - 150