TE Connectivity Twisted Pair Cable CD74773001

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Flame-Retardant, Modified Polyester Dimensions Wire Size (MMSQ) : .4 Electrical Characteristics Operating Voltage (VAC) : 750 Usage Conditions Cable Type : Spec 100G Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Flame-Retardant, Modified Polyester Dimensions Wire Size (MMSQ) : .4 Electrical Characteristics Operating Voltage (VAC) : 750 Usage Conditions Cable Type : Spec 100G Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - CD74773001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
CD74773001
Twisted Pair Cable CD74773001
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Flame-Retardant, Modified Polyester Dimensions Wire Size (MMSQ) : .4 Electrical Characteristics Operating Voltage (VAC) : 750 Usage Conditions Cable Type : Spec 100G Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Flame-Retardant, Modified Polyester

Dimensions


  • Wire Size (MMSQ) : .4

Electrical Characteristics


  • Operating Voltage (VAC) : 750

Usage Conditions


  • Cable Type : Spec 100G
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
 - CD74773001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Low Fire Hazard Cable

Low Fire Hazard Cable

Buy Now
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1028037-CD74773001
Cables, Wires - Multiple Conductor Cables 1028037-CD74773001
Win Source Part Number: 1028037-CD74773001 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 22 AWG Cable Type: Multi-Conductor Voltage: 750 V Number of Conductors: 3 Standard Package: 1 Shield Material: Copper, Tinned Conductor Material: Copper, Tinned Jacket (Insulation) Material: Zerohal™ Jacket (Insulation) Diameter: 0.159" (4.04mm) Shield Type: Braid Jacket Color: Black Conductor Insulation: Polymer Jacket (Insulation) Thickness: 0.0120" (0.305mm) Temperature Range - Operating: 105°C Alternative Parts (Cross-Reference): CD74773001100G1131-0 .40-0/2/9-0; 100G1131-0.40-0/2/9. 0; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 100G1131-0.40-0/2/9- 0 Base Product Number: CD74

Win Source Part Number: 1028037-CD74773001
Category: Cables, Wires>Multiple Conductor Cables
Package: Bulk
Wire Gauge: 22 AWG
Cable Type: Multi-Conductor
Voltage: 750 V
Number of Conductors: 3
Standard Package: 1
Shield Material: Copper, Tinned
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Zerohal™
Jacket (Insulation) Diameter: 0.159" (4.04mm)
Shield Type: Braid
Jacket Color: Black
Conductor Insulation: Polymer
Jacket (Insulation) Thickness: 0.0120" (0.305mm)
Temperature Range - Operating: 105°C
Alternative Parts (Cross-Reference): CD74773001100G1131-0.40-0/2/9-0; 100G1131-0.40-0/2/9.0;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 100G1131-0.40-0/2/9-0
Base Product Number: CD74

Buy Now Datasheet
Multiple Conductor Cables - CD74773001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
CD74773001-ND
Multiple Conductor Cables CD74773001-ND
3 Conductor Multi-Conductor Cable Black 22 AWG Braid

3 Conductor Multi-Conductor Cable Black 22 AWG Braid

Buy Now Datasheet
100G1131-0.40-0/2/9-0 Te Connectivity - 58Y5717 - Newark, An Avnet Company
Chicago, IL, United States
100G1131-0.40-0/2/9-0 Te Connectivity
58Y5717
100G1131-0.40-0/2/9-0 Te Connectivity 58Y5717
100G1131-0.40-0/2/9- 0

100G1131-0.40-0/2/9-0

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number CD74773001 CD74773001 1028037-CD74773001 CD74773001-ND 58Y5717
Product Name Twisted Pair Cable Cables, Wires - Multiple Conductor Cables Multiple Conductor Cables 100G1131-0.40-0/2/9-0 Te Connectivity
Product Category Cable Cable
Cable Insulation Flame-Retardant, Modified Polyester
Cable Conductor Copper Copper, Tinned
Standards / Certifications RoHS; EU ELV Compliant
Rated Voltage 0.7500 kilovolts
Unlock Full Specs
to access all available technical data