Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke
d, Modified ETFE Wire Color (Base) : Green
Configuration Features Number of Conductors : 1 Number of Strands : 19
Dimensions Cable Insulation Thickness : .15 MM [.006 INCH ] Conductor Diameter Range : .7 - .76 MM [.275 - .029 INCH ] Outside Cable Diameter : 1.12 - 1.19 MM [.044 - .047 INCH ] Strand Size (AWG) : 35 Weight (Nominal) (KGKM) : 4.22 Wire Size (MMSQ) : .35 Wire Size (AWG) : 22
Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 56.1 ω/1000 ft @ 68°F
Product Type Features Cable Style : Primary, Stranded
Usage Conditions Cable Type : FlexLite HT Operating Temperature Range (DEGC) : -65 - 200
Body Features
- Conductor Material : Tin-Plated Copper
- Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
- Wire Color (Base) : Green
Configuration Features
- Number of Conductors : 1
- Number of Strands : 19
Dimensions
- Cable Insulation Thickness : .15 MM [.006 INCH ]
- Conductor Diameter Range : .7 - .76 MM [.275 - .029 INCH ]
- Outside Cable Diameter : 1.12 - 1.19 MM [.044 - .047 INCH ]
- Strand Size (AWG) : 35
- Weight (Nominal) (KGKM) : 4.22
- Wire Size (MMSQ) : .35
- Wire Size (AWG) : 22
Electrical Characteristics
- Operating Voltage (V) : 600
- Resistance Rating Conditions (Max) : 56.1 Ω/1000 ft @ 68°F
Product Type Features
- Cable Style : Primary, Stranded
Usage Conditions
- Cable Type : FlexLite HT
- Operating Temperature Range (DEGC) : -65 - 200