TE Connectivity Hook Up Wire CD71533001

Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Orange Weight (KGKM) : 4.22 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .15 MM  [.006 INCH ] Conductor Diameter : .76 MM  [.029 INCH ] Conductor Diameter Range : .74 - .76 MM  [.029 - .03 INCH ] Conductor Size (MMSQ) : .35 Overall Outside Diameter : 1.16 MM  [.046 INCH ] Overall Outside Diameter Range : 1.12 - 1.19 MM  [.044 - .047 INCH ] Strand Size (AWG) : 35 Wire Diameter : 1.16 MM  [.046 INCH ] Wire Size (MMSQ) : .35 Wire Size (AWG) : 22 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 56.1 ω/1000 ft @ 68°F Product Type Features Cable Style : Stranded, Primary Hook Up Wire Cable Type : FlexLite HT Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Orange Weight (KGKM) : 4.22 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .15 MM  [.006 INCH ] Conductor Diameter : .76 MM  [.029 INCH ] Conductor Diameter Range : .74 - .76 MM  [.029 - .03 INCH ] Conductor Size (MMSQ) : .35 Overall Outside Diameter : 1.16 MM  [.046 INCH ] Overall Outside Diameter Range : 1.12 - 1.19 MM  [.044 - .047 INCH ] Strand Size (AWG) : 35 Wire Diameter : 1.16 MM  [.046 INCH ] Wire Size (MMSQ) : .35 Wire Size (AWG) : 22 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 56.1 ω/1000 ft @ 68°F Product Type Features Cable Style : Stranded, Primary Hook Up Wire Cable Type : FlexLite HT Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CD71533001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CD71533001
Hook Up Wire CD71533001
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Orange Weight (KGKM) : 4.22 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .15 MM  [.006 INCH ] Conductor Diameter : .76 MM  [.029 INCH ] Conductor Diameter Range : .74 - .76 MM  [.029 - .03 INCH ] Conductor Size (MMSQ) : .35 Overall Outside Diameter : 1.16 MM  [.046 INCH ] Overall Outside Diameter Range : 1.12 - 1.19 MM  [.044 - .047 INCH ] Strand Size (AWG) : 35 Wire Diameter : 1.16 MM  [.046 INCH ] Wire Size (MMSQ) : .35 Wire Size (AWG) : 22 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 56.1 ω/1000 ft @ 68°F Product Type Features Cable Style : Stranded, Primary Hook Up Wire Cable Type : FlexLite HT Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Hook Up Wire Conductor Material : Tin-Plated Copper
  • Hook Up Wire Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Hook Up Wire Wire Color : Orange
  • Weight (KGKM) : 4.22

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Cable Insulation Thickness : .15 MM  [.006 INCH ]
  • Conductor Diameter : .76 MM  [.029 INCH ]
  • Conductor Diameter Range : .74 - .76 MM  [.029 - .03 INCH ]
  • Conductor Size (MMSQ) : .35
  • Overall Outside Diameter : 1.16 MM  [.046 INCH ]
  • Overall Outside Diameter Range : 1.12 - 1.19 MM  [.044 - .047 INCH ]
  • Strand Size (AWG) : 35
  • Wire Diameter : 1.16 MM  [.046 INCH ]
  • Wire Size (MMSQ) : .35
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600
  • Resistance (Max) : 56.1 Ω/1000 ft @ 68°F

Product Type Features


  • Cable Style : Stranded, Primary
  • Hook Up Wire Cable Type : FlexLite HT
  • Product Classification : Wire - Commercial
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CD71533001
Product Name Hook Up Wire
Rated Voltage 600 volts
Nominal Diameter 0.0460 inch (1.17 mm)
Wire Weight 0.0063 lbs/ft (0.0093 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0160793001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 068851-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 2441267 - RS Components, Ltd.
Specs
Nominal Diameter 0.0630 inch (1.6 mm)
International 0.7500 mm² (0.0012 in²)
Stranding Type 0.23 mm
View Details
Hook Up Wire - 0170733001 - TE Connectivity
Specs
Rated Voltage 450 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details