TE Connectivity
Twisted Pair Cable
CD65113001
Description
Body Features Twisted Pair Cable Conductor Material : Silver-Plated Copper Twisted Pair Cable Insulation Material : Radiation-Crosslinke
d, Modified ETFE
Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30
Product Type Features Twisted Pair Cable Type : Spec 55A
Request a Quote
Email Supplier
Description
Body Features Twisted Pair Cable Conductor Material : Silver-Plated Copper Twisted Pair Cable Insulation Material : Radiation-Crosslinke
d, Modified ETFE
Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30
Product Type Features Twisted Pair Cable Type : Spec 55A
Request a Quote
Email Supplier
Suppliers
Body Features Twisted Pair Cable Conductor Material : Silver-Plated Copper Twisted Pair Cable Insulation Material : Radiation-Crosslinke
d, Modified ETFE
Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30
Product Type Features Twisted Pair Cable Type : Spec 55A
Body Features
- Twisted Pair Cable Conductor Material : Silver-Plated Copper
- Twisted Pair Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
Dimensions
- Wire Size (MMSQ) : .05
- Wire Size (AWG) : 30
Product Type Features
- Twisted Pair Cable Type : Spec 55A
Buy Now
Technical Specifications
|
Product Category
|
Multiconductor Cables |
|
Product Number
|
CD65113001 |
|
Product Name
|
Twisted Pair Cable |
|
Product Category
|
Cable
|
|
Cable Insulation
|
Radiation-Crosslinked, Modified ETFE
|
|
Cable Conductor
|
Copper
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Category
Cable Assembly
Cable Conductor
Copper
Standards / Certifications
EU ELV Compliant
View Details
4 suppliers
Cable Insulation
Polyvinyl Chloride; PVC
Cable Conductor
Copper
Standards / Certifications
RoHS; Out of Scope for EU ELV
View Details
2 suppliers
Product Category
Cable
Cable Insulation
Polyvinyl Chloride; PVC
Cable Conductor
Copper
View Details
3 suppliers
Product Category
Cable Assembly
Cable Conductor
Copper
Standards / Certifications
RoHS; EU ELV Compliant
View Details
3 suppliers