TE Connectivity Hook Up Wire CD59063001

Description
Body Features Conductor Material : Silver-Plated High Strength Copper Alloy Weight (KGKM) : 1.26 Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Fluoropolymer Wire Color (Base) : Gray Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .37 MM  [.015 INCH ] Conductor Diameter Range : .36 - .38 MM  [.014 - .015 INCH ] Overall Outside Diameter : .66 MM  [.026 INCH ] Wire Diameter : .66 MM  [.026 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Resistance (Max) : 244.0 ω/1000m @ 20°C Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Cable Style : Special Construction Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Cable Type : Spec 55/ Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Conductor Material : Silver-Plated High Strength Copper Alloy Weight (KGKM) : 1.26 Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Fluoropolymer Wire Color (Base) : Gray Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .37 MM  [.015 INCH ] Conductor Diameter Range : .36 - .38 MM  [.014 - .015 INCH ] Overall Outside Diameter : .66 MM  [.026 INCH ] Wire Diameter : .66 MM  [.026 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Resistance (Max) : 244.0 ω/1000m @ 20°C Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Cable Style : Special Construction Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Cable Type : Spec 55/ Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CD59063001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CD59063001
Hook Up Wire CD59063001
Body Features Conductor Material : Silver-Plated High Strength Copper Alloy Weight (KGKM) : 1.26 Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Fluoropolymer Wire Color (Base) : Gray Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .37 MM  [.015 INCH ] Conductor Diameter Range : .36 - .38 MM  [.014 - .015 INCH ] Overall Outside Diameter : .66 MM  [.026 INCH ] Wire Diameter : .66 MM  [.026 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Resistance (Max) : 244.0 ω/1000m @ 20°C Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Cable Style : Special Construction Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Cable Type : Spec 55/ Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Conductor Material : Silver-Plated High Strength Copper Alloy
  • Weight (KGKM) : 1.26
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Fluoropolymer
  • Wire Color (Base) : Gray

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter : .37 MM  [.015 INCH ]
  • Conductor Diameter Range : .36 - .38 MM  [.014 - .015 INCH ]
  • Overall Outside Diameter : .66 MM  [.026 INCH ]
  • Wire Diameter : .66 MM  [.026 INCH ]
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Resistance (Max) : 244.0 Ω/1000m @ 20°C
  • Voltage Rating (V) : 600

Other


  • Wire Source : United Kingdom

Product Type Features


  • Cable Style : Special Construction
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Wire

Usage Conditions


  • Cable Type : Spec 55/
  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CD59063001
Product Name Hook Up Wire
Rated Voltage 600 volts
Nominal Diameter 0.0260 inch (0.6604 mm)
Wire Weight 0.0019 lbs/ft (0.0028 g/mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 021880-000 - TE Connectivity
Specs
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin Plated Copper
View Details
Hook Up Wire - 031971-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 0735333001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Solid Silver-Plated Copper
View Details
Primary Wire - 1083843001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.7500 mm² (0.0012 in²)
View Details