TE Connectivity Hook Up Wire CD55533001

Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Brown Weight (KGKM) : 5.59 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .15 MM  [.006 INCH ] Conductor Diameter : .87 MM  [.035 INCH ] Conductor Diameter Range : .86 - .88 MM  [.034 - .035 INCH ] Conductor Size (MMSQ) : .5 Overall Outside Diameter : 1.27 MM  [.05 INCH ] Overall Outside Diameter Range : 1.24 - 1.31 MM  [.049 - .051 INCH ] Wire Diameter : 1.3 MM  [.051 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 21 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 40.1 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite HT Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Brown Weight (KGKM) : 5.59 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .15 MM  [.006 INCH ] Conductor Diameter : .87 MM  [.035 INCH ] Conductor Diameter Range : .86 - .88 MM  [.034 - .035 INCH ] Conductor Size (MMSQ) : .5 Overall Outside Diameter : 1.27 MM  [.05 INCH ] Overall Outside Diameter Range : 1.24 - 1.31 MM  [.049 - .051 INCH ] Wire Diameter : 1.3 MM  [.051 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 21 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 40.1 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite HT Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CD55533001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CD55533001
Hook Up Wire CD55533001
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Brown Weight (KGKM) : 5.59 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .15 MM  [.006 INCH ] Conductor Diameter : .87 MM  [.035 INCH ] Conductor Diameter Range : .86 - .88 MM  [.034 - .035 INCH ] Conductor Size (MMSQ) : .5 Overall Outside Diameter : 1.27 MM  [.05 INCH ] Overall Outside Diameter Range : 1.24 - 1.31 MM  [.049 - .051 INCH ] Wire Diameter : 1.3 MM  [.051 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 21 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 40.1 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Hook Up Wire Cable Type : FlexLite HT Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Hook Up Wire Conductor Material : Tin-Plated Copper
  • Hook Up Wire Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Hook Up Wire Wire Color : Brown
  • Weight (KGKM) : 5.59

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Cable Insulation Thickness : .15 MM  [.006 INCH ]
  • Conductor Diameter : .87 MM  [.035 INCH ]
  • Conductor Diameter Range : .86 - .88 MM  [.034 - .035 INCH ]
  • Conductor Size (MMSQ) : .5
  • Overall Outside Diameter : 1.27 MM  [.05 INCH ]
  • Overall Outside Diameter Range : 1.24 - 1.31 MM  [.049 - .051 INCH ]
  • Wire Diameter : 1.3 MM  [.051 INCH ]
  • Wire Size (MMSQ) : .5
  • Wire Size (AWG) : 21

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600
  • Resistance (Max) : 40.1 Ω/1000 ft @ 68°F

Product Type Features


  • Cable Style : Primary, Stranded
  • Hook Up Wire Cable Type : FlexLite HT
  • Product Classification : Wire - Commercial
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CD55533001
Product Name Hook Up Wire
Rated Voltage 600 volts
Nominal Diameter 0.0500 inch (1.27 mm)
Wire Weight 0.0083 lbs/ft (0.0124 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 156160-001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Primary Wire - 1208923001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.7500 mm² (0.0012 in²)
View Details
Hook Up Wire - 141931-000 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 12 AWG
View Details
2 suppliers
Primary Wire - 1893373001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 4 mm² (0.0062 in²)
View Details