TE Connectivity Power Cable CD45763001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Halogen-Free Wire Color (Base) : White Configuration Features Number of Conductors : 2 Dimensions Wire Size (MMSQ) : .6 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Twisted Pair Operating Temperature Range (DEGF) : -67 - 221
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Halogen-Free Wire Color (Base) : White Configuration Features Number of Conductors : 2 Dimensions Wire Size (MMSQ) : .6 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Twisted Pair Operating Temperature Range (DEGF) : -67 - 221
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable - CD45763001 - TE Connectivity
Berwyn, PA, United States
Power Cable
CD45763001
Power Cable CD45763001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Halogen-Free Wire Color (Base) : White Configuration Features Number of Conductors : 2 Dimensions Wire Size (MMSQ) : .6 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Twisted Pair Operating Temperature Range (DEGF) : -67 - 221

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Halogen-Free
  • Wire Color (Base) : White

Configuration Features


  • Number of Conductors : 2

Dimensions


  • Wire Size (MMSQ) : .6

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Usage Conditions


  • Cable Type : Twisted Pair
  • Operating Temperature Range (DEGF) : -67 - 221
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CD45763001
Product Name Power Cable
Cable Insulation Halogen-Free
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 844-100G0121-0.40-0/2TR-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 2 #
View Details
Power Cable - 005265K001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair Cable - 098765-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Power Cable - 115655-000 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers