TE Connectivity Primary Wire CD34843001

Description
Body Features Conductor Material : Bare Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Wire Color (Base) : Violet Wire Color (Stripe) : Orange Dimensions Cable Length (M) : 3000 Outside Cable Diameter : 2.85 MM  [.05 INCH ] Wire Size (MMSQ) : 2.5 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Spool Usage Conditions Cable Type : Primary Wire Operating Temperature Range (DEGC) : -40 - 150
Request a Quote
Description
Body Features Conductor Material : Bare Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Wire Color (Base) : Violet Wire Color (Stripe) : Orange Dimensions Cable Length (M) : 3000 Outside Cable Diameter : 2.85 MM  [.05 INCH ] Wire Size (MMSQ) : 2.5 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Spool Usage Conditions Cable Type : Primary Wire Operating Temperature Range (DEGC) : -40 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Primary Wire - CD34843001 - TE Connectivity
Berwyn, PA, United States
Primary Wire
CD34843001
Primary Wire CD34843001
Body Features Conductor Material : Bare Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Wire Color (Base) : Violet Wire Color (Stripe) : Orange Dimensions Cable Length (M) : 3000 Outside Cable Diameter : 2.85 MM  [.05 INCH ] Wire Size (MMSQ) : 2.5 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Spool Usage Conditions Cable Type : Primary Wire Operating Temperature Range (DEGC) : -40 - 150

Body Features


  • Conductor Material : Bare Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Polyalkene
  • Wire Color (Base) : Violet
  • Wire Color (Stripe) : Orange

Dimensions


  • Cable Length (M) : 3000
  • Outside Cable Diameter : 2.85 MM  [.05 INCH ]
  • Wire Size (MMSQ) : 2.5

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Packaging Features


  • Packaging Method : Spool

Usage Conditions


  • Cable Type : Primary Wire
  • Operating Temperature Range (DEGC) : -40 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CD34843001
Product Name Primary Wire
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 127135-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 20 AWG
View Details
Hook Up Wire - 0732273001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 150 C (-67 to 302 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 052919-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1130813001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers