TE Connectivity Hook Up Wire CD17543001

Description
Body Features Hook Up Wire Conductor Material : Silver-Plated High Strength Copper Alloy Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified Fluoropolymer Dimensions Wire Size (MMSQ) : .33 Wire Size (AWG) : 22 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : Spec 55/ Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Silver-Plated High Strength Copper Alloy Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified Fluoropolymer Dimensions Wire Size (MMSQ) : .33 Wire Size (AWG) : 22 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : Spec 55/ Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CD17543001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CD17543001
Hook Up Wire CD17543001
Body Features Hook Up Wire Conductor Material : Silver-Plated High Strength Copper Alloy Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified Fluoropolymer Dimensions Wire Size (MMSQ) : .33 Wire Size (AWG) : 22 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : Spec 55/ Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Hook Up Wire Conductor Material : Silver-Plated High Strength Copper Alloy
  • Hook Up Wire Insulation Material : Radiation-Crosslinked, Modified Fluoropolymer

Dimensions


  • Wire Size (MMSQ) : .33
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Product Type Features


  • Hook Up Wire Cable Type : Spec 55/

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CD17543001
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0271953001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 24 AWG
View Details
Primary Wire - 0804923001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
Hook Up Wire - 0259453001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Primary Wire - 1873243001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 0.1500 mm² (2.33E-4 in²)
View Details