TE Connectivity Multicore Cable CD07133001

Description
Body Features Multicore Cable Conductor Material : Nickel-Plated High Strength Copper Alloy Multicore Cable Insulation Material : Modified ETFE Multicore Cable Shield Material : Nickel-Plated Copper Multicore Cable Wire Color : Yellow, Blue, Red Configuration Features Number of Multicore Cable Conductors : 3 Dimensions Multicore Cable Conductor Diameter (MM) : .72 Multicore Cable Overall Outside Diameter (MM) : 2.8 Multicore Cable Wire Diameter (MM) : 1.03 Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Product Type Features Multicore Cable Shielded : Yes Multicore Cable Style : Jacketed Multicore Cable Type : Spec 55 Product Type : Cable
Request a Quote
Description
Body Features Multicore Cable Conductor Material : Nickel-Plated High Strength Copper Alloy Multicore Cable Insulation Material : Modified ETFE Multicore Cable Shield Material : Nickel-Plated Copper Multicore Cable Wire Color : Yellow, Blue, Red Configuration Features Number of Multicore Cable Conductors : 3 Dimensions Multicore Cable Conductor Diameter (MM) : .72 Multicore Cable Overall Outside Diameter (MM) : 2.8 Multicore Cable Wire Diameter (MM) : 1.03 Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Product Type Features Multicore Cable Shielded : Yes Multicore Cable Style : Jacketed Multicore Cable Type : Spec 55 Product Type : Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - CD07133001 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
CD07133001
Multicore Cable CD07133001
Body Features Multicore Cable Conductor Material : Nickel-Plated High Strength Copper Alloy Multicore Cable Insulation Material : Modified ETFE Multicore Cable Shield Material : Nickel-Plated Copper Multicore Cable Wire Color : Yellow, Blue, Red Configuration Features Number of Multicore Cable Conductors : 3 Dimensions Multicore Cable Conductor Diameter (MM) : .72 Multicore Cable Overall Outside Diameter (MM) : 2.8 Multicore Cable Wire Diameter (MM) : 1.03 Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Product Type Features Multicore Cable Shielded : Yes Multicore Cable Style : Jacketed Multicore Cable Type : Spec 55 Product Type : Cable

Body Features


  • Multicore Cable Conductor Material : Nickel-Plated High Strength Copper Alloy
  • Multicore Cable Insulation Material : Modified ETFE
  • Multicore Cable Shield Material : Nickel-Plated Copper
  • Multicore Cable Wire Color : Yellow, Blue, Red

Configuration Features


  • Number of Multicore Cable Conductors : 3

Dimensions


  • Multicore Cable Conductor Diameter (MM) : .72
  • Multicore Cable Overall Outside Diameter (MM) : 2.8
  • Multicore Cable Wire Diameter (MM) : 1.03
  • Wire Size (MMSQ) : .326
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Multicore Cable Voltage Rating (V) : 600

Product Type Features


  • Multicore Cable Shielded : Yes
  • Multicore Cable Style : Jacketed
  • Multicore Cable Type : Spec 55
  • Product Type : Cable
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CD07133001
Product Name Multicore Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 484-100G1121-0.60-6/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
Twisted Pair Cable - 116677-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 003201-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 115579-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers