TE Connectivity Hook Up Wire CD02153001

Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Hook Up Wire Wire Color : White Dimensions Wire Size (AWG) : 8 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : Spec 44 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Hook Up Wire Wire Color : White Dimensions Wire Size (AWG) : 8 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : Spec 44 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CD02153001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CD02153001
Hook Up Wire CD02153001
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Hook Up Wire Wire Color : White Dimensions Wire Size (AWG) : 8 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Hook Up Wire Cable Type : Spec 44 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Hook Up Wire Conductor Material : Tin-Coated Copper
  • Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF
  • Hook Up Wire Wire Color : White

Dimensions


  • Wire Size (AWG) : 8

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Product Type Features


  • Hook Up Wire Cable Type : Spec 44

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CD02153001
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1230083001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.7500 mm² (0.0012 in²)
View Details
Hook Up Wire - 187379-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 164205-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 2441267 - RS Components, Ltd.
Specs
Nominal Diameter 0.0630 inch (1.6 mm)
International 0.7500 mm² (0.0012 in²)
Stranding Type 0.23 mm
View Details