5.6R 2W 400V Axial Power Resistor, 10% Tol Product overview: CCR25R6KB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 400V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCR25R6KB can be used for catalog matching and distributor lookup.
TE Connectivity CCR25R6KB Resistor
TE Connectivity CCR25R6KB Resistor
TE Connectivity CCR25R6KB Resistor
5.6 Ohms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic
Through Hole Ceramic Resistor, CCR Series, 5.6 ohm, 2 W, - 10%, 400 V, Axial Leaded
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-CCR25R6KB | 8055190P | 8055190 | CCR25R6KB-ND | 59R8992 |
| Product Name | 2W 400V Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Ceramic Resistor, Ccr Series, 5.6 Ohm, 2 W, 10%, 400 V, Axial Leaded Cgs Te Connectivity |
| Technology / Construction | CERAMIC COMPOSITION | Ceramic Composition; Ceramic composition | Ceramic Composition | Ceramic Composition | |
| Resistance Range | 5.6 ohms | 5.6 ohms | 5.6 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | |||
| Operating DC Voltage | 400 volts | ||||
| Operating AC Voltage | 400 volts |