Axial Power Resistor 56R 10% 2W 400V Ceramic Composition Product overview: CCR256RKB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 400V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCR256RKB can be used for catalog matching and distributor lookup.
56 Ohms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic
Manufacturer: TE Connectivity Passive Product
Win Source Part Number: 1091162-CCR256RKB
Packaging: Bulk
Features: Pulse Withstanding
Tolerance: ±10%
Temperature Coefficient: ±1300ppm/°C
Power (Watts): 2W
Resistance (Ohms): 56
Composition: Ceramic
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -40°C to 200°C
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-CCR256RKB | A129398-ND | 1091162-CCR256RKB |
| Product Name | 2W 400V Resistor | Through Hole Resistors | Through Hole Resistors - CCR256RKB |
| Technology / Construction | CERAMIC COMPOSITION | Ceramic Composition | Ceramic Composition |
| Resistance Range | 56 ohms | 56 ohms | 56 ohms |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |
| Operating DC Voltage | 400 volts | ||
| Operating AC Voltage | 400 volts |