2W 47kR Ceramic Power Resistor, 400V, 10% Tol, Axial Product overview: CCR247KKB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 400V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCR247KKB can be used for catalog matching and distributor lookup.
47 kOhms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53-CCR247KKB | CCR247KKB-ND |
| Product Name | 2W 400V Resistor | Through Hole Resistors |
| Technology / Construction | CERAMIC COMPOSITION | Ceramic Composition |
| Resistance Range | 47000 ohms | |
| Tolerance | 10 +/- % | 10 +/- % |
| Operating DC Voltage | 400 volts | |
| Operating AC Voltage | 400 volts |