TE Connectivity Through Hole Resistors CCR23R9KB

Description
3.9 Ohms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic
Request a Quote Datasheet
Description
3.9 Ohms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CCR23R9KB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CCR23R9KB-ND
Through Hole Resistors CCR23R9KB-ND
3.9 Ohms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic

3.9 Ohms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CCR23R9KB-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition
Mounting / Packaging Axial Leads; Axial
Resistance Range 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers