CCR23R9KB -- CCR2 3R9 10% CGS - TE CONNECTIVITY
TE Connectivity
Ccr2 3R9 10% Cgs - Te Connectivity
CCR23R9KB
Suppliers
Ccr2 3R9 10% Cgs - Te Connectivity
35AC0459
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC0459 |
|
Product Name
|
Ccr2 3R9 10% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers