TE Connectivity Through Hole Resistors CCR23R3KB

Description
3.3 Ohms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic
Request a Quote Datasheet
Description
3.3 Ohms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129335-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129335-ND
Through Hole Resistors A129335-ND
3.3 Ohms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic

3.3 Ohms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic

Buy Now Datasheet
2W 400V Resistor - 53-CCR23R3KB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 400V Resistor
53-CCR23R3KB
2W 400V Resistor 53-CCR23R3KB
Axial Power Resistor 3.3R 10% 2W 400V Ceramic Composition Product overview: CCR23R3KB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 400V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCR23R3KB can be used for catalog matching and distributor lookup.

Axial Power Resistor 3.3R 10% 2W 400V Ceramic Composition Product overview: CCR23R3KB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 400V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCR23R3KB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number A129335-ND 53-CCR23R3KB
Product Name Through Hole Resistors 2W 400V Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition CERAMIC COMPOSITION
Mounting / Packaging Axial Leads; Axial
Resistance Range 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers