TE Connectivity Through Hole Resistors CCR233RKB

Description
33 Ohms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic
Request a Quote Datasheet
Description
33 Ohms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CCR233RKB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CCR233RKB-ND
Through Hole Resistors CCR233RKB-ND
33 Ohms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic

33 Ohms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic

Buy Now Datasheet
Through Hole Ceramic Resistor, Ccr Series, 33 Ohm, 2 W, 10%, 400 V, Axial Leaded Rohs Compliant Te Connectivity - 34R3409 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Ceramic Resistor, Ccr Series, 33 Ohm, 2 W, 10%, 400 V, Axial Leaded Rohs Compliant Te Connectivity
34R3409
Through Hole Ceramic Resistor, Ccr Series, 33 Ohm, 2 W, 10%, 400 V, Axial Leaded Rohs Compliant Te Connectivity 34R3409
Through Hole Ceramic Resistor, CCR Series, 33 ohm, 2 W, - 10%, 400 V, Axial Leaded RoHS Compliant: Yes

Through Hole Ceramic Resistor, CCR Series, 33 ohm, 2 W, - 10%, 400 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CCR233RKB-ND 34R3409
Product Name Through Hole Resistors Through Hole Ceramic Resistor, Ccr Series, 33 Ohm, 2 W, 10%, 400 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details