TE Connectivity Through Hole Resistors CCR222KKB

Description
22 kOhms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic
Request a Quote Datasheet
Description
22 kOhms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CCR222KKB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CCR222KKB-ND
Through Hole Resistors CCR222KKB-ND
22 kOhms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic

22 kOhms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic

Buy Now Datasheet
Through Hole Resistors - 3775000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
3775000
Through Hole Resistors 3775000
TE Connectivity CCR222KKB Resistor

TE Connectivity CCR222KKB Resistor

Supplier's Site
Through Hole Resistors - 3775000P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
3775000P
Through Hole Resistors 3775000P
TE Connectivity CCR222KKB Resistor

TE Connectivity CCR222KKB Resistor

Supplier's Site
Through Hole Resistors - 1641710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1641710
Through Hole Resistors 1641710
TE Connectivity CCR222KKB Resistor

TE Connectivity CCR222KKB Resistor

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors Resistors
Product Number CCR222KKB-ND 3775000 3775000P
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition; Ceramic composition
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details