TE Connectivity 2W 400V Resistor CCR2220KKB

Description
Axial Power Resistor 220kR 2W 400V 10% Ceramic Composition Product overview: CCR2220KKB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 400V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCR2220KKB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Axial Power Resistor 220kR 2W 400V 10% Ceramic Composition Product overview: CCR2220KKB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 400V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCR2220KKB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W 400V Resistor - 53-CCR2220KKB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 400V Resistor
53-CCR2220KKB
2W 400V Resistor 53-CCR2220KKB
Axial Power Resistor 220kR 2W 400V 10% Ceramic Composition Product overview: CCR2220KKB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 400V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCR2220KKB can be used for catalog matching and distributor lookup.

Axial Power Resistor 220kR 2W 400V 10% Ceramic Composition Product overview: CCR2220KKB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 400V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCR2220KKB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A129334-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129334-ND
Through Hole Resistors A129334-ND
220 kOhms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic

220 kOhms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-CCR2220KKB A129334-ND
Product Name 2W 400V Resistor Through Hole Resistors
Technology / Construction CERAMIC COMPOSITION Ceramic Composition
Resistance Range 220000 ohms
Tolerance 10 +/- % 10 +/- %
Operating DC Voltage 400 volts
Operating AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers