TE Connectivity Through Hole Resistors CCR21K5KB

Description
1.5 kOhms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic
Request a Quote Datasheet
Description
1.5 kOhms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CCR21K5KB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CCR21K5KB-ND
Through Hole Resistors CCR21K5KB-ND
1.5 kOhms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic

1.5 kOhms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CCR21K5KB-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition
Mounting / Packaging Axial Leads; Axial
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details