TE Connectivity Through-Hole 2W 1000ohm 400V Resistor CCR21K0KB

Description
Fixed Resistor, Ceramic Composition, 2W, 1000ohm, 400V, 10% +/-Tol, 1300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: CCR21K0KB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 1000ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 1000ohm, 400V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCR21K0KB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Ceramic Composition, 2W, 1000ohm, 400V, 10% +/-Tol, 1300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: CCR21K0KB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 1000ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 1000ohm, 400V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCR21K0KB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 2W 1000ohm 400V Resistor - 53-CCR21K0KB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W 1000ohm 400V Resistor
53-CCR21K0KB
Through-Hole 2W 1000ohm 400V Resistor 53-CCR21K0KB
Fixed Resistor, Ceramic Composition, 2W, 1000ohm, 400V, 10% +/-Tol, 1300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: CCR21K0KB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 1000ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 1000ohm, 400V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCR21K0KB can be used for catalog matching and distributor lookup.

Fixed Resistor, Ceramic Composition, 2W, 1000ohm, 400V, 10% +/-Tol, 1300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: CCR21K0KB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 1000ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 1000ohm, 400V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCR21K0KB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 3774978P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
3774978P
Through Hole Resistors 3774978P
TE Connectivity CCR21K0KB Resistor

TE Connectivity CCR21K0KB Resistor

Supplier's Site
Through Hole Resistors - A105582-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105582-ND
Through Hole Resistors A105582-ND
1 kOhms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic

1 kOhms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-CCR21K0KB 3774978P A105582-ND
Product Name Through-Hole 2W 1000ohm 400V Resistor Through Hole Resistors Through Hole Resistors
Technology / Construction CERAMIC COMPOSITION Ceramic Composition
Resistance Range 1000 ohms 1000 ohms
Tolerance 10 +/- % 10 +/- %
Operating DC Voltage 400 volts
Operating AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details