100R 2W Ceramic Composition Power Resistor, 400V, 10% Tol, Axial Product overview: CCR2100RKB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 400V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCR2100RKB can be used for catalog matching and distributor lookup.
TE Connectivity CCR2100RKB Resistor
TE Connectivity CCR2100RKB Resistor
TE Connectivity CCR2100RKB Resistor
100 Ohms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic
Through Hole Ceramic Resistor, CCR Series, 100 ohm, 2 W, - 10%, 400 V, Axial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-CCR2100RKB | CCR2100RKB | 3774934 | 3774934P | A105581-ND | 34R3398 |
| Product Name | 2W 400V Resistor | CCR2100RKB | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Ceramic Resistor, Ccr Series, 100 Ohm, 2 W, 10%, 400 V, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | CERAMIC COMPOSITION | Ceramic Composition; Ceramic composition | Ceramic Composition | Ceramic Composition | ||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | |||
| Tolerance | 10 +/- % | 10 +/- % | ||||
| Operating DC Voltage | 400 volts | |||||
| Operating AC Voltage | 400 volts |