TE Connectivity Resistor CCR2100KKB

Description
RESISTOR Product overview: CCR2100KKB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCR2100KKB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR Product overview: CCR2100KKB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCR2100KKB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor - 53-CCR2100KKB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RESISTOR Product overview: CCR2100KKB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCR2100KKB can be used for catalog matching and distributor lookup.

RESISTOR Product overview: CCR2100KKB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCR2100KKB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A129396-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129396-ND
Through Hole Resistors A129396-ND
100 kOhms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic

100 kOhms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic

Buy Now Datasheet
Through Hole Resistors - 8055152P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8055152P
Through Hole Resistors 8055152P
TE Connectivity CCR2100KKB Resistor

TE Connectivity CCR2100KKB Resistor

Supplier's Site
Through Hole Resistors - 8055152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8055152
Through Hole Resistors 8055152
TE Connectivity CCR2100KKB Resistor

TE Connectivity CCR2100KKB Resistor

Supplier's Site
Through Hole Resistors - 1645397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1645397
Through Hole Resistors 1645397
TE Connectivity CCR2100KKB Resistor

TE Connectivity CCR2100KKB Resistor

Supplier's Site
Through Hole Ceramic Resistor, Ccr Series, 100 Kohm, 2 W, 10%, 400 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 34R3397 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Ceramic Resistor, Ccr Series, 100 Kohm, 2 W, 10%, 400 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
34R3397
Through Hole Ceramic Resistor, Ccr Series, 100 Kohm, 2 W, 10%, 400 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 34R3397
Through Hole Ceramic Resistor, CCR Series, 100 kohm, 2 W, - 10%, 400 V, Axial Leaded RoHS Compliant: Yes

Through Hole Ceramic Resistor, CCR Series, 100 kohm, 2 W, - 10%, 400 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-CCR2100KKB A129396-ND 8055152P 8055152 34R3397
Product Name Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Ceramic Resistor, Ccr Series, 100 Kohm, 2 W, 10%, 400 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Technology / Construction CERAMIC COMPOSITION Ceramic Composition Ceramic Composition; Ceramic composition Ceramic Composition
Resistance Range 100000 ohms 100000 ohms
Tolerance 10 +/- % 10 +/- %
Operating DC Voltage 400 volts
Operating AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details