TE Connectivity Through Hole Resistors CCR147KKB

Description
47 kOhms ±10% 1W Through Hole Resistor Axial Pulse Withstanding Ceramic
Request a Quote Datasheet
Description
47 kOhms ±10% 1W Through Hole Resistor Axial Pulse Withstanding Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CCR147KKB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CCR147KKB-ND
Through Hole Resistors CCR147KKB-ND
47 kOhms ±10% 1W Through Hole Resistor Axial Pulse Withstanding Ceramic

47 kOhms ±10% 1W Through Hole Resistor Axial Pulse Withstanding Ceramic

Buy Now Datasheet
Through Hole Ceramic Resistor, Ccr Series, 47 Kohm, 1 W, 10%, 300 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 34R3392 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Ceramic Resistor, Ccr Series, 47 Kohm, 1 W, 10%, 300 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
34R3392
Through Hole Ceramic Resistor, Ccr Series, 47 Kohm, 1 W, 10%, 300 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 34R3392
Through Hole Ceramic Resistor, CCR Series, 47 kohm, 1 W, - 10%, 300 V, Axial Leaded RoHS Compliant: Yes

Through Hole Ceramic Resistor, CCR Series, 47 kohm, 1 W, - 10%, 300 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CCR147KKB-ND 34R3392
Product Name Through Hole Resistors Through Hole Ceramic Resistor, Ccr Series, 47 Kohm, 1 W, 10%, 300 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers