470 Ohms ±10% 1W Through Hole Resistor Axial Pulse Withstanding Ceramic
Res Ceramic Composition 470 Ohm 10% 1W -1600ppm/°C to -1000ppm/°C Conformal Coated AXL Box/Loose Product overview: CCR1470RKB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCR1470RKB can be used for catalog matching and distributor lookup.
RES, 470R, 1W, AXIAL, CERAMIC; Resistance:470ohm; Product Range:CCR Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Ceramic; Temperature RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A129395-ND | 53-CCR1470RKB | 99AC9917 |
| Product Name | Through Hole Resistors | 470 Ohm 1W Resistor | Res, 470R, 1W, Axial, Ceramic; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 470 ohms | 470 ohms |