TE Connectivity Through Hole Resistors CCR110RKB

Description
TE Connectivity CCR110RKB Resistor
Request a Quote Datasheet
Description
TE Connectivity CCR110RKB Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8055178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8055178
Through Hole Resistors 8055178
TE Connectivity CCR110RKB Resistor

TE Connectivity CCR110RKB Resistor

Supplier's Site
Through Hole Resistors - 8055178P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8055178P
Through Hole Resistors 8055178P
TE Connectivity CCR110RKB Resistor

TE Connectivity CCR110RKB Resistor

Supplier's Site
Through Hole Resistors - 1645388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1645388
Through Hole Resistors 1645388
TE Connectivity CCR110RKB Resistor

TE Connectivity CCR110RKB Resistor

Supplier's Site
1W 300V Resistor - 53-CCR110RKB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
53-CCR110RKB
1W 300V Resistor 53-CCR110RKB
1W 10R Axial Power Resistor, 10% Tol, 300V Product overview: CCR110RKB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCR110RKB can be used for catalog matching and distributor lookup.

1W 10R Axial Power Resistor, 10% Tol, 300V Product overview: CCR110RKB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCR110RKB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A129329-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129329-ND
Through Hole Resistors A129329-ND
10 Ohms ±10% 1W Through Hole Resistor Axial Pulse Withstanding Ceramic

10 Ohms ±10% 1W Through Hole Resistor Axial Pulse Withstanding Ceramic

Buy Now Datasheet
Through Hole Ceramic Resistor, Ccr Series, 10 Ohm, 1 W, 10%, 300 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 34R3384 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Ceramic Resistor, Ccr Series, 10 Ohm, 1 W, 10%, 300 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
34R3384
Through Hole Ceramic Resistor, Ccr Series, 10 Ohm, 1 W, 10%, 300 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 34R3384
Through Hole Ceramic Resistor, CCR Series, 10 ohm, 1 W, - 10%, 300 V, Axial Leaded RoHS Compliant: Yes

Through Hole Ceramic Resistor, CCR Series, 10 ohm, 1 W, - 10%, 300 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8055178 8055178P 53-CCR110RKB A129329-ND 34R3384
Product Name Through Hole Resistors Through Hole Resistors 1W 300V Resistor Through Hole Resistors Through Hole Ceramic Resistor, Ccr Series, 10 Ohm, 1 W, 10%, 300 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Technology / Construction Ceramic Composition; Ceramic composition CERAMIC COMPOSITION Ceramic Composition Ceramic Composition
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 10 ohms 10 ohms 10 ohms
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers