TE Connectivity Through Hole Resistors CCR110KKB

Description
10 kOhms ±10% 1W Through Hole Resistor Axial Pulse Withstanding Ceramic
Request a Quote Datasheet
Description
10 kOhms ±10% 1W Through Hole Resistor Axial Pulse Withstanding Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129394-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129394-ND
Through Hole Resistors A129394-ND
10 kOhms ±10% 1W Through Hole Resistor Axial Pulse Withstanding Ceramic

10 kOhms ±10% 1W Through Hole Resistor Axial Pulse Withstanding Ceramic

Buy Now Datasheet
Through-Hole 1W 10000ohm Resistor - 53-CCR110KKB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1W 10000ohm Resistor
53-CCR110KKB
Through-Hole 1W 10000ohm Resistor 53-CCR110KKB
Fixed Resistor, 1W, 10000ohm, 10% +/-Tol, 1300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: CCR110KKB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 10000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 10000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCR110KKB can be used for catalog matching and distributor lookup.

Fixed Resistor, 1W, 10000ohm, 10% +/-Tol, 1300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: CCR110KKB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1W, 10000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1W, 10000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCR110KKB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Ceramic Resistor, Ccr Series, 10 Kohm, 1 W, 10, 300 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 59R8974 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Ceramic Resistor, Ccr Series, 10 Kohm, 1 W, 10, 300 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
59R8974
Through Hole Ceramic Resistor, Ccr Series, 10 Kohm, 1 W, 10, 300 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 59R8974
THROUGH HOLE CERAMIC RESISTOR, CCR SERIES, 10 KOHM, 1 W, - 10, 300 V, AXIAL LEADED ROHS COMPLIANT: YES

THROUGH HOLE CERAMIC RESISTOR, CCR SERIES, 10 KOHM, 1 W, - 10, 300 V, AXIAL LEADED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129394-ND 53-CCR110KKB 59R8974
Product Name Through Hole Resistors Through-Hole 1W 10000ohm Resistor Through Hole Ceramic Resistor, Ccr Series, 10 Kohm, 1 W, 10, 300 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition CERAMIC COMPOSITION Ceramic Composition
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers