CCR10KKT -- CCR1/2 10K 10% TAPED CGS - TE CONNECTIVITY
TE Connectivity
Ccr1/2 10K 10% Taped Cgs - Te Connectivity
CCR10KKT
Description
CCR1/2 10K 10% TAPED
Description
CCR1/2 10K 10% TAPED
Suppliers
Ccr1/2 10K 10% Taped Cgs - Te Connectivity
94X4300
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X4300 |
|
Product Name
|
Ccr1/2 10K 10% Taped Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details