TE Connectivity ™ Markers - CC9128-000 CC9128-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209110-CC9128-000 Color: Red Material: Polyolefin Categories: Markers Alternative Parts (Cross-Reference): TMS-90-SCE-1/8-2; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C ELV: Compliant Max Operating Temperature: -135 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209110-CC9128-000 Color: Red Material: Polyolefin Categories: Markers Alternative Parts (Cross-Reference): TMS-90-SCE-1/8-2; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C ELV: Compliant Max Operating Temperature: -135 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Markers - CC9128-000 - 1209110-CC9128-000 - Win Source Electronics
Laguna Hills, CA, United States
Markers - CC9128-000
1209110-CC9128-000
Markers - CC9128-000 1209110-CC9128-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209110-CC9128-000 Color: Red Material: Polyolefin Categories: Markers Alternative Parts (Cross-Reference): TMS-90-SCE-1/8-2; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C ELV: Compliant Max Operating Temperature: -135 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1209110-CC9128-000
Color: Red
Material: Polyolefin
Categories: Markers
Alternative Parts (Cross-Reference): TMS-90-SCE-1/8-2;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
ELV: Compliant
Max Operating Temperature: -135 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1209110-CC9128-000
Product Name Markers - CC9128-000
Unlock Full Specs
to access all available technical data

Similar Products

Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details