TE Connectivity ™ Cables, Wires - Management - Labels, Labeling CC9058-000

Description
Win Source Part Number: 1139777-CC9058-000 Category: Cables, Wires - Management>Labels, Labeling Series: TMS-SCE Color: Yellow Package: Tape & Box (TB) For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers Standard Package: 250 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): TMS-SCE-2-1/4-2.0-S1 -4; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: TMS-SCE-2-1/4-2.0-S1 -4,2266-CC9058-000 Base Product Number: CC90 Label Type: Heat Shrinkable Label Size: 2.25" x 1.97" (57.2mm x 50.0mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1139777-CC9058-000 Category: Cables, Wires - Management>Labels, Labeling Series: TMS-SCE Color: Yellow Package: Tape & Box (TB) For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers Standard Package: 250 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): TMS-SCE-2-1/4-2.0-S1 -4; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: TMS-SCE-2-1/4-2.0-S1 -4,2266-CC9058-000 Base Product Number: CC90 Label Type: Heat Shrinkable Label Size: 2.25" x 1.97" (57.2mm x 50.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1139777-CC9058-000
Cables, Wires - Management - Labels, Labeling 1139777-CC9058-000
Win Source Part Number: 1139777-CC9058-000 Category: Cables, Wires - Management>Labels, Labeling Series: TMS-SCE Color: Yellow Package: Tape & Box (TB) For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers Standard Package: 250 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): TMS-SCE-2-1/4-2.0-S1 -4; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: TMS-SCE-2-1/4-2.0-S1 -4,2266-CC9058-000 Base Product Number: CC90 Label Type: Heat Shrinkable Label Size: 2.25" x 1.97" (57.2mm x 50.0mm)

Win Source Part Number: 1139777-CC9058-000
Category: Cables, Wires - Management>Labels, Labeling
Series: TMS-SCE
Color: Yellow
Package: Tape & Box (TB)
For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers
Standard Package: 250
Material: Polyolefin (PO), Flame Retardant, Irradiated
Temperature Range - Operating: -55°C ~ 135°C
Alternative Parts (Cross-Reference): TMS-SCE-2-1/4-2.0-S1-4;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: TMS-SCE-2-1/4-2.0-S1-4,2266-CC9058-000
Base Product Number: CC90
Label Type: Heat Shrinkable
Label Size: 2.25" x 1.97" (57.2mm x 50.0mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1139777-CC9058-000
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Harnessed USB 3.0 (USB 3.2 Gen 1x1) Cables // USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Length 3.28 ft (10 dm)
Connector Type USBA; USB 3.0 type A connector (hand-assembled)
View Details
H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details