Win Source Part Number: 1050924-CC6251-000
Category: Cables, Wires - Management>Labels, Labeling
Series: TMS-SCE
Color: Red
Package: Tape & Box (TB)
For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers
Standard Package: 2,500
Material: Polyolefin (PO), Flame Retardant, Irradiated
Temperature Range - Operating: -55°C ~ 135°C
Alternative Parts (Cross-Reference): CC6251-000TMS-SCE-2.
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: TMS-SCE-2.5K-1/4-2.0
Base Product Number: CC62
Label Type: Heat Shrinkable
Label Size: 0.25" x 1.97" (6.4mm x 50.0mm)
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1050924-CC6251-000 |
| Product Name | Cables, Wires - Management - Labels, Labeling |