TE Connectivity ™ Heat Shrink Boots, Caps - CC3911-000 CC3911-000

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 770963-CC3911-000 Series: Thermofit 222F2 Family Name: CC3911-000 Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 770963-CC3911-000 Series: Thermofit 222F2 Family Name: CC3911-000 Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Boots, Caps - CC3911-000
770963-CC3911-000
Heat Shrink Boots, Caps - CC3911-000 770963-CC3911-000
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 770963-CC3911-000 Series: Thermofit 222F2 Family Name: CC3911-000 Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 770963-CC3911-000
Series: Thermofit 222F2
Family Name: CC3911-000
Categories: Cables, Wires - Management
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 770963-CC3911-000
Product Name Heat Shrink Boots, Caps - CC3911-000
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.58 ft (4.83 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers