TE Connectivity ™ Heat Shrink Boots, Caps - CC3909-000 CC3909-000

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 770962-CC3909-000 Series: Thermofit 202D2 Type: Boot Color: Black Features: Abrasion Resistant, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resistant Shell Size - Insert: 53 Material: Elastomer, Semi-Rigid, Irradiated Large Diameter Supplied: 1.470" (37.34mm) Large Diameter Recovered: 1.161" (29.49mm) Small Diameter Supplied: 1.470" (37.34mm) Small Diameter Recovered: 0.409" (10.39mm) Large Recovered Length: 0.551" (14.00mm) Small Recovered Length: 1.000" (25.40mm) Total Length Recovered: 2.240" (56.90mm) Family Name: CC3909 Categories: Cables, Wires - Management Introduction Date: May 25, 2007 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 770962-CC3909-000 Series: Thermofit 202D2 Type: Boot Color: Black Features: Abrasion Resistant, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resistant Shell Size - Insert: 53 Material: Elastomer, Semi-Rigid, Irradiated Large Diameter Supplied: 1.470" (37.34mm) Large Diameter Recovered: 1.161" (29.49mm) Small Diameter Supplied: 1.470" (37.34mm) Small Diameter Recovered: 0.409" (10.39mm) Large Recovered Length: 0.551" (14.00mm) Small Recovered Length: 1.000" (25.40mm) Total Length Recovered: 2.240" (56.90mm) Family Name: CC3909 Categories: Cables, Wires - Management Introduction Date: May 25, 2007 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Boots, Caps - CC3909-000
770962-CC3909-000
Heat Shrink Boots, Caps - CC3909-000 770962-CC3909-000
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 770962-CC3909-000 Series: Thermofit 202D2 Type: Boot Color: Black Features: Abrasion Resistant, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resistant Shell Size - Insert: 53 Material: Elastomer, Semi-Rigid, Irradiated Large Diameter Supplied: 1.470" (37.34mm) Large Diameter Recovered: 1.161" (29.49mm) Small Diameter Supplied: 1.470" (37.34mm) Small Diameter Recovered: 0.409" (10.39mm) Large Recovered Length: 0.551" (14.00mm) Small Recovered Length: 1.000" (25.40mm) Total Length Recovered: 2.240" (56.90mm) Family Name: CC3909 Categories: Cables, Wires - Management Introduction Date: May 25, 2007 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 770962-CC3909-000
Series: Thermofit 202D2
Type: Boot
Color: Black
Features: Abrasion Resistant, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resistant
Shell Size - Insert: 53
Material: Elastomer, Semi-Rigid, Irradiated
Large Diameter Supplied: 1.470" (37.34mm)
Large Diameter Recovered: 1.161" (29.49mm)
Small Diameter Supplied: 1.470" (37.34mm)
Small Diameter Recovered: 0.409" (10.39mm)
Large Recovered Length: 0.551" (14.00mm)
Small Recovered Length: 1.000" (25.40mm)
Total Length Recovered: 2.240" (56.90mm)
Family Name: CC3909
Categories: Cables, Wires - Management
Introduction Date: May 25, 2007
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 770962-CC3909-000
Product Name Heat Shrink Boots, Caps - CC3909-000
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Stacking Standard Banana Plugs - 1006 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 6094A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; pigtail,Coaxial,PVC jacket (RG58A/U),black,output cable
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details