TE Connectivity Cable Transitions & Breakouts CC2479-000

Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 11.4 - 25.4 MM  [.449 - 1 INCH ] Inside Diameter Range (Leg 1) : 7.5 - 15.2 MM  [.3 - .598 INCH ] Inside Diameter Range (Leg 2) : 7.5 - 15.2 MM  [.3 - .598 INCH ] Other Adhesive Code : S1124 Molded Part Shape Code : 382C Size Code : 332 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote
Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 11.4 - 25.4 MM  [.449 - 1 INCH ] Inside Diameter Range (Leg 1) : 7.5 - 15.2 MM  [.3 - .598 INCH ] Inside Diameter Range (Leg 2) : 7.5 - 15.2 MM  [.3 - .598 INCH ] Other Adhesive Code : S1124 Molded Part Shape Code : 382C Size Code : 332 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - CC2479-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
CC2479-000
Cable Transitions & Breakouts CC2479-000
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 11.4 - 25.4 MM  [.449 - 1 INCH ] Inside Diameter Range (Leg 1) : 7.5 - 15.2 MM  [.3 - .598 INCH ] Inside Diameter Range (Leg 2) : 7.5 - 15.2 MM  [.3 - .598 INCH ] Other Adhesive Code : S1124 Molded Part Shape Code : 382C Size Code : 332 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 51
  • Material Systems Code : 20
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches & Legs : 3

Dimensions


  • Inside Diameter Range (Body) : 11.4 - 25.4 MM  [.449 - 1 INCH ]
  • Inside Diameter Range (Leg 1) : 7.5 - 15.2 MM  [.3 - .598 INCH ]
  • Inside Diameter Range (Leg 2) : 7.5 - 15.2 MM  [.3 - .598 INCH ]

Other


  • Adhesive Code : S1124
  • Molded Part Shape Code : 382C
  • Size Code : 332

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now
shrink tube - CC2479-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CC2479-000
shrink tube CC2479-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CC2479-000 CC2479-000
Product Name Cable Transitions & Breakouts shrink tube
Material Modified Fluoro-Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 063725P012 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Tubing - 006632-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
View Details
shrink tube - 059807-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 085193P004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details