TE Connectivity Heat Shrink Boots CC2065-000

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 20.3 - 45.7 MM  [.799 - 1.799 INCH ] Wire/Cable Outside Diameter : 1.26 in, 32 mm, .87 in, 1.02 in, 34 mm, 22 mm, 1.42 in, 1 in, 1.18 in, .94 in, .9 in, 1.34 in, 28 mm, 1.1 in, 30 mm, 26 mm, 24 mm, 36 mm Industry Standards Approved Standards : SAE AS I 81765/1, Type II, UL 224, File E85381 Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /86 Precoat Adhesive Type : Hot-Melt Polyamide Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 20.3 - 45.7 MM  [.799 - 1.799 INCH ] Wire/Cable Outside Diameter : 1.26 in, 32 mm, .87 in, 1.02 in, 34 mm, 22 mm, 1.42 in, 1 in, 1.18 in, .94 in, .9 in, 1.34 in, 28 mm, 1.1 in, 30 mm, 26 mm, 24 mm, 36 mm Industry Standards Approved Standards : SAE AS I 81765/1, Type II, UL 224, File E85381 Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /86 Precoat Adhesive Type : Hot-Melt Polyamide Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - CC2065-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
CC2065-000
Heat Shrink Boots CC2065-000
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Polyolefin Flexible Modified Material Code : 4 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 20.3 - 45.7 MM  [.799 - 1.799 INCH ] Wire/Cable Outside Diameter : 1.26 in, 32 mm, .87 in, 1.02 in, 34 mm, 22 mm, 1.42 in, 1 in, 1.18 in, .94 in, .9 in, 1.34 in, 28 mm, 1.1 in, 30 mm, 26 mm, 24 mm, 36 mm Industry Standards Approved Standards : SAE AS I 81765/1, Type II, UL 224, File E85381 Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /86 Precoat Adhesive Type : Hot-Melt Polyamide Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 10
  • Material : Polyolefin Flexible Modified
  • Material Code : 4

Configuration Features


  • Lipped : Yes

Dimensions


  • Cable Diameter Range : 20.3 - 45.7 MM  [.799 - 1.799 INCH ]
  • Wire/Cable Outside Diameter : 1.26 in, 32 mm, .87 in, 1.02 in, 34 mm, 22 mm, 1.42 in, 1 in, 1.18 in, .94 in, .9 in, 1.34 in, 28 mm, 1.1 in, 30 mm, 26 mm, 24 mm, 36 mm

Industry Standards


  • Approved Standards : SAE AS I 81765/1, Type II, UL 224, File E85381
  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Options : /86 Precoat
  • Adhesive Type : Hot-Melt Polyamide
  • Fluid & Chemical Resistance : Occasional Fluid Exposure
  • Molded Part Shape Code : 222

Product Type Features


  • Molded Part Angle (DEG) : 90

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CC2065-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Wraps - 070003-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 021879-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 001491-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 021465-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details