TE Connectivity Cable Transitions & Breakouts CC1313-000

Description
Body Features Material : NBCCS Material Code : 780 Material Systems Code : 780 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 4 Dimensions Inside Diameter Range (Body) : 20.1 - 60.2 MM  [.79 - 2.37 INCH ] Inside Diameter Range (Leg 1) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ] Inside Diameter Range (Leg 2) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ] Inside Diameter Range (Leg 3) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ] Operation/Applicatio n Power Cable Accessory : No Other Fluid & Chemical Resistance : Chemical, Biological, Radiological & Nuclear (CBRN) Molded Part Shape Code : 462A Product Type Features Molded Part Shape : Y Shape Size Code : 423 Usage Conditions Heat Shrink Tubing Resistance : Radiation Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Request a Quote
Description
Body Features Material : NBCCS Material Code : 780 Material Systems Code : 780 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 4 Dimensions Inside Diameter Range (Body) : 20.1 - 60.2 MM  [.79 - 2.37 INCH ] Inside Diameter Range (Leg 1) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ] Inside Diameter Range (Leg 2) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ] Inside Diameter Range (Leg 3) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ] Operation/Applicatio n Power Cable Accessory : No Other Fluid & Chemical Resistance : Chemical, Biological, Radiological & Nuclear (CBRN) Molded Part Shape Code : 462A Product Type Features Molded Part Shape : Y Shape Size Code : 423 Usage Conditions Heat Shrink Tubing Resistance : Radiation Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - CC1313-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
CC1313-000
Cable Transitions & Breakouts CC1313-000
Body Features Material : NBCCS Material Code : 780 Material Systems Code : 780 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 4 Dimensions Inside Diameter Range (Body) : 20.1 - 60.2 MM  [.79 - 2.37 INCH ] Inside Diameter Range (Leg 1) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ] Inside Diameter Range (Leg 2) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ] Inside Diameter Range (Leg 3) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ] Operation/Applicatio n Power Cable Accessory : No Other Fluid & Chemical Resistance : Chemical, Biological, Radiological & Nuclear (CBRN) Molded Part Shape Code : 462A Product Type Features Molded Part Shape : Y Shape Size Code : 423 Usage Conditions Heat Shrink Tubing Resistance : Radiation Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]

Body Features


  • Material : NBCCS
  • Material Code : 780
  • Material Systems Code : 780

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches & Legs : 4

Dimensions


  • Inside Diameter Range (Body) : 20.1 - 60.2 MM  [.79 - 2.37 INCH ]
  • Inside Diameter Range (Leg 1) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ]
  • Inside Diameter Range (Leg 2) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ]
  • Inside Diameter Range (Leg 3) : 20.1 - 36.1 MM  [.79 - 1.42 INCH ]

Operation/Application


  • Power Cable Accessory : No

Other


  • Fluid & Chemical Resistance : Chemical, Biological, Radiological & Nuclear (CBRN)
  • Molded Part Shape Code : 462A

Product Type Features


  • Molded Part Shape : Y Shape
  • Size Code : 423

Usage Conditions


  • Heat Shrink Tubing Resistance : Radiation
  • Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CC1313-000
Product Name Cable Transitions & Breakouts
Material NBCCS
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 053439-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 000W280-TAPE - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 007758-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 058479-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details