TE Connectivity Cable Transitions & Breakouts CC1312-000

Description
Body Features Material Code : 780 Primary Product Material : NBCCS Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 11.4 - 34.3 MM  [.45 - 1.35 INCH ] Inside Diameter Range (Leg 1) : 11.4 - 20.6 MM  [.45 - .81 INCH ] Inside Diameter Range (Leg 2) : 11.4 - 20.6 MM  [.45 - .81 INCH ] Inside Diameter Range (Leg 3) : 11.4 - 20.6 MM  [.45 - .81 INCH ] Operation/Applicatio n Mechanical Resistance : Radiation Other Molded Part Shape Code : 462A Size Code : 422 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Request a Quote Datasheet
Description
Body Features Material Code : 780 Primary Product Material : NBCCS Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 11.4 - 34.3 MM  [.45 - 1.35 INCH ] Inside Diameter Range (Leg 1) : 11.4 - 20.6 MM  [.45 - .81 INCH ] Inside Diameter Range (Leg 2) : 11.4 - 20.6 MM  [.45 - .81 INCH ] Inside Diameter Range (Leg 3) : 11.4 - 20.6 MM  [.45 - .81 INCH ] Operation/Applicatio n Mechanical Resistance : Radiation Other Molded Part Shape Code : 462A Size Code : 422 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - CC1312-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
CC1312-000
Cable Transitions & Breakouts CC1312-000
Body Features Material Code : 780 Primary Product Material : NBCCS Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 11.4 - 34.3 MM  [.45 - 1.35 INCH ] Inside Diameter Range (Leg 1) : 11.4 - 20.6 MM  [.45 - .81 INCH ] Inside Diameter Range (Leg 2) : 11.4 - 20.6 MM  [.45 - .81 INCH ] Inside Diameter Range (Leg 3) : 11.4 - 20.6 MM  [.45 - .81 INCH ] Operation/Applicatio n Mechanical Resistance : Radiation Other Molded Part Shape Code : 462A Size Code : 422 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)

Body Features


  • Material Code : 780
  • Primary Product Material : NBCCS

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 4

Dimensions


  • Inside Diameter Range (Body) : 11.4 - 34.3 MM  [.45 - 1.35 INCH ]
  • Inside Diameter Range (Leg 1) : 11.4 - 20.6 MM  [.45 - .81 INCH ]
  • Inside Diameter Range (Leg 2) : 11.4 - 20.6 MM  [.45 - .81 INCH ]
  • Inside Diameter Range (Leg 3) : 11.4 - 20.6 MM  [.45 - .81 INCH ]

Operation/Application


  • Mechanical Resistance : Radiation

Other


  • Molded Part Shape Code : 462A
  • Size Code : 422

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
  • Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Buy Now Datasheet
shrink tube - CC1312-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CC1312-000
shrink tube CC1312-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CC1312-000 CC1312-000
Product Name Cable Transitions & Breakouts shrink tube
Material NBCCS
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Wraps - 048242-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Boots - 031167-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 021465-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 067269-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details