TE Connectivity Cable Transitions & Breakouts CC1306-000

Description
Body Features Material Code : 780 Primary Product Material : NBCCS Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 11.4 - 34.3 MM  [.45 - 1.35 INCH ] Inside Diameter Range (Leg 1) : 11.4 - 22.9 MM  [.45 - .9 INCH ] Inside Diameter Range (Leg 2) : 11.4 - 22.9 MM  [.45 - .9 INCH ] Operation/Applicatio n Mechanical Resistance : Radiation Other Molded Part Shape Code : 381A Size Code : 302 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Request a Quote Datasheet
Description
Body Features Material Code : 780 Primary Product Material : NBCCS Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 11.4 - 34.3 MM  [.45 - 1.35 INCH ] Inside Diameter Range (Leg 1) : 11.4 - 22.9 MM  [.45 - .9 INCH ] Inside Diameter Range (Leg 2) : 11.4 - 22.9 MM  [.45 - .9 INCH ] Operation/Applicatio n Mechanical Resistance : Radiation Other Molded Part Shape Code : 381A Size Code : 302 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - CC1306-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
CC1306-000
Cable Transitions & Breakouts CC1306-000
Body Features Material Code : 780 Primary Product Material : NBCCS Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 11.4 - 34.3 MM  [.45 - 1.35 INCH ] Inside Diameter Range (Leg 1) : 11.4 - 22.9 MM  [.45 - .9 INCH ] Inside Diameter Range (Leg 2) : 11.4 - 22.9 MM  [.45 - .9 INCH ] Operation/Applicatio n Mechanical Resistance : Radiation Other Molded Part Shape Code : 381A Size Code : 302 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)

Body Features


  • Material Code : 780
  • Primary Product Material : NBCCS

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 11.4 - 34.3 MM  [.45 - 1.35 INCH ]
  • Inside Diameter Range (Leg 1) : 11.4 - 22.9 MM  [.45 - .9 INCH ]
  • Inside Diameter Range (Leg 2) : 11.4 - 22.9 MM  [.45 - .9 INCH ]

Operation/Application


  • Mechanical Resistance : Radiation

Other


  • Molded Part Shape Code : 381A
  • Size Code : 302

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
  • Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Buy Now Datasheet
shrink tube - CC1306-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CC1306-000
shrink tube CC1306-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CC1306-000 CC1306-000
Product Name Cable Transitions & Breakouts shrink tube
Material NBCCS
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0915756003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 024079-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 028833-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 003273N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details