TE Connectivity Through Hole Resistors CBT50J680R

Description
680 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
680 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CBT50J680R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CBT50J680R-ND
Through Hole Resistors CBT50J680R-ND
680 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

680 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Through Hole Carbon Composition Resistor, Cbt Series, 680 Ohm, 500 Mw, 5%, 350 V Rohs Compliant Neohm Te Connectivity - 25M8449 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Composition Resistor, Cbt Series, 680 Ohm, 500 Mw, 5%, 350 V Rohs Compliant Neohm Te Connectivity
25M8449
Through Hole Carbon Composition Resistor, Cbt Series, 680 Ohm, 500 Mw, 5%, 350 V Rohs Compliant Neohm Te Connectivity 25M8449
Through Hole Carbon Composition Resistor, CBT Series, 680 ohm, 500 mW, - 5%, 350 V RoHS Compliant: Yes

Through Hole Carbon Composition Resistor, CBT Series, 680 ohm, 500 mW, - 5%, 350 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CBT50J680R-ND 25M8449
Product Name Through Hole Resistors Through Hole Carbon Composition Resistor, Cbt Series, 680 Ohm, 500 Mw, 5%, 350 V Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details