TE Connectivity Through Hole Resistors CBT50J4R7

Description
4.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
4.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CBT50J4R7-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CBT50J4R7-ND
Through Hole Resistors CBT50J4R7-ND
4.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

4.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Through Hole Carbon Composition Resistor, Cbt Series, 4.7 Ohm, 500 Mw, 5%, 350 V Rohs Compliant Neohm Te Connectivity - 25M8438 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Composition Resistor, Cbt Series, 4.7 Ohm, 500 Mw, 5%, 350 V Rohs Compliant Neohm Te Connectivity
25M8438
Through Hole Carbon Composition Resistor, Cbt Series, 4.7 Ohm, 500 Mw, 5%, 350 V Rohs Compliant Neohm Te Connectivity 25M8438
Through Hole Carbon Composition Resistor, CBT Series, 4.7 ohm, 500 mW, - 5%, 350 V RoHS Compliant: Yes

Through Hole Carbon Composition Resistor, CBT Series, 4.7 ohm, 500 mW, - 5%, 350 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CBT50J4R7-ND 25M8438
Product Name Through Hole Resistors Through Hole Carbon Composition Resistor, Cbt Series, 4.7 Ohm, 500 Mw, 5%, 350 V Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers