TE Connectivity Through Hole Resistors CBT50J4K7

Description
4.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
4.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CBT50J4K7-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CBT50J4K7-ND
Through Hole Resistors CBT50J4K7-ND
4.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

4.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Through Hole Carbon Composition Resistor, Cbt Series, 4.7 Kohm, 500 Mw, 5, 350 V Rohs Compliant Neohm Te Connectivity - 22R5590 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Composition Resistor, Cbt Series, 4.7 Kohm, 500 Mw, 5, 350 V Rohs Compliant Neohm Te Connectivity
22R5590
Through Hole Carbon Composition Resistor, Cbt Series, 4.7 Kohm, 500 Mw, 5, 350 V Rohs Compliant Neohm Te Connectivity 22R5590
THROUGH HOLE CARBON COMPOSITION RESISTOR, CBT SERIES, 4.7 KOHM, 500 MW, - 5, 350 V ROHS COMPLIANT: YES

THROUGH HOLE CARBON COMPOSITION RESISTOR, CBT SERIES, 4.7 KOHM, 500 MW, - 5, 350 V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CBT50J4K7-ND 22R5590
Product Name Through Hole Resistors Through Hole Carbon Composition Resistor, Cbt Series, 4.7 Kohm, 500 Mw, 5, 350 V Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers